☰
MAX4540CPP
MAX4540CPP
Obsolete
Description:  IC MUX DUAL CAL 4-1 CMOS 20-DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4540CPP Datasheet
History Price: $4.35000
In Stock: 9920
MAX4540CPP vs MAX310EPE
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Applications
Audio
Video
Multiplexer/Demultiplexer Circuit
4:1
8:1
Switch Circuit
-
-
Number of Channels
2
1
On-State Resistance (Max)
75Ohm
250Ohm
Voltage - Supply, Single (V-)
2.7V ~ 12V
9V ~ 36V
Voltage - Supply, Dual (V?
?.7V ~ 6V
?.5V ~ 18V
-3db Bandwidth
-
-
Features
Break-Before-Make
Break-Before-Make
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
20-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
20-PDIP
16-PDIP