☰
MAX4540CPP
MAX4540CPP
Obsolete
Description:  IC MUX DUAL CAL 4-1 CMOS 20-DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4540CPP Datasheet
History Price: $4.35000
In Stock: 28960
MAX4540CPP vs MAX4565CAP+T
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Applications
Audio
Video
Multiplexer/Demultiplexer Circuit
4:1
1:1
Switch Circuit
-
SPST
Number of Channels
2
4
On-State Resistance (Max)
75Ohm
60Ohm
Voltage - Supply, Single (V-)
2.7V ~ 12V
2.7V ~ 12V
Voltage - Supply, Dual (V?
?.7V ~ 6V
?.7V ~ 6V
-3db Bandwidth
-
350MHz
Features
Break-Before-Make
Bi-Directional, T-Switch Configuration
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-PDIP
20-SSOP