Packaging
Tube
Tape & Reel (TR)
Applications
Audio
Audio, Video
Multiplexer/Demultiplexer Circuit
4:1
2:1, 1:2
Switch Circuit
-
SPST, SPDT
On-State Resistance (Max)
75Ohm
35Ohm
Voltage - Supply, Single (V-)
2.7V ~ 12V
2.7V ~ 5.25V
Voltage - Supply, Dual (V?
?.7V ~ 6V
-
Features
Break-Before-Make
Break-Before-Make, Clickless, I2C
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
28-SSOP (0.154", 3.90mm Width)
Supplier Device Package
20-PDIP
28-QSOP