Multiplexer/Demultiplexer Circuit
4:1
8:4
On-State Resistance (Max)
75Ohm
-
Voltage - Supply, Single (V-)
2.7V ~ 12V
-
Voltage - Supply, Dual (V?
?.7V ~ 6V
-
Features
Break-Before-Make
Buffered, SPI
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
20-DIP (0.300", 7.62mm)
40-DIP (0.600", 15.24mm)
Supplier Device Package
20-PDIP
40-PDIP