Applications
Audio
Amplifier
Multiplexer/Demultiplexer Circuit
4:1
Testing Equipment
Switch Circuit
-
Surface Mount
Number of Channels
2
44-LCC (J-Lead)
On-State Resistance (Max)
75Ohm
44-PLCC (16.59x16.59)
Voltage - Supply, Single (V-)
2.7V ~ 12V
-
Voltage - Supply, Dual (V?
?.7V ~ 6V
-
Features
Break-Before-Make
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Mounting Type
Through Hole
-
Package / Case
20-DIP (0.300", 7.62mm)
-
Supplier Device Package
20-PDIP
-