☰
MAX4540CPP
MAX4540CPP
Obsolete
Description:  IC MUX DUAL CAL 4-1 CMOS 20-DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4540CPP Datasheet
History Price: $4.35000
In Stock: 28960
MAX4540CPP vs MAX4818ETE+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Applications
Audio
Telecommunications
Multiplexer/Demultiplexer Circuit
4:1
2:1
Switch Circuit
-
SPDT
Number of Channels
2
2
On-State Resistance (Max)
75Ohm
5Ohm
Voltage - Supply, Single (V-)
2.7V ~ 12V
6V ~ 11V
Voltage - Supply, Dual (V?
?.7V ~ 6V
?.3V ~ 5V
-3db Bandwidth
-
350MHz
Features
Break-Before-Make
T1/E1
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
16-WQFN Exposed Pad
Supplier Device Package
20-PDIP
16-TQFN (5x5)