Multiplexer/Demultiplexer Circuit
4:1
2:1
On-State Resistance (Max)
75Ohm
1Ohm
Voltage - Supply, Single (V-)
2.7V ~ 12V
1.8V ~ 5.5V
Voltage - Supply, Dual (V?
?.7V ~ 6V
-
Features
Break-Before-Make
Break-Before-Make, Clickless
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
9-WFBGA, WLBGA
Supplier Device Package
20-PDIP
9-WLP