☰
MAX4540CPP
MAX4540CPP
Obsolete
Description:  IC MUX DUAL CAL 4-1 CMOS 20-DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4540CPP Datasheet
History Price: $4.35000
In Stock: 9920
MAX4540CPP vs MAX4906ELB+T
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Applications
Audio
USB
Multiplexer/Demultiplexer Circuit
4:1
2:1
Switch Circuit
-
SPDT
Number of Channels
2
2
On-State Resistance (Max)
75Ohm
7Ohm
Voltage - Supply, Single (V-)
2.7V ~ 12V
3V ~ 3.6V
Voltage - Supply, Dual (V?
?.7V ~ 6V
-
-3db Bandwidth
-
1GHz
Features
Break-Before-Make
USB 2.0
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
10-WFDFN
Supplier Device Package
20-PDIP
10-uDFN (2x2)