☰
MAX4540CPP
MAX4540CPP
Obsolete
Description:  IC MUX DUAL CAL 4-1 CMOS 20-DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4540CPP Datasheet
History Price: $4.35000
In Stock: 9920
MAX4540CPP vs MAX4937CTN+
Series
-
-
Packaging
Tube
Tray
Status
Obsolete
Active
Applications
Audio
Ultrasound
Multiplexer/Demultiplexer Circuit
4:1
-
Switch Circuit
-
-
Number of Channels
2
8
On-State Resistance (Max)
75Ohm
-
Voltage - Supply, Single (V-)
2.7V ~ 12V
1.62V ~ 5.5V
Voltage - Supply, Dual (V?
?.7V ~ 6V
?.7V ~ 5.5V
-3db Bandwidth
-
65MHz
Features
Break-Before-Make
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
56-WFQFN Exposed Pad
Supplier Device Package
20-PDIP
56-TQFN (11x5)