Packaging
Tube
Tape & Reel (TR)
Applications
Audio
Audio, Video
Multiplexer/Demultiplexer Circuit
4:1
-
On-State Resistance (Max)
75Ohm
-
Voltage - Supply, Single (V-)
2.7V ~ 12V
3V ~ 3.6V
Voltage - Supply, Dual (V?
?.7V ~ 6V
-
Features
Break-Before-Make
Buffers, I2C, RGB, SCART
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
40-WFQFN Exposed Pad
Supplier Device Package
20-PDIP
40-TQFN (6x6)