☰
MAX4540CWP
MAX4540CWP
Discontinued
Description:  IC MUX DUAL CAL 4-1 CMOS 20-SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX4540CWP Datasheet
History Price: $1.07000
In Stock: 22480
MAX4540CWP vs MAX9670CTL+
Series
-
-
Packaging
Tube
Tube
Status
Discontinued
Obsolete
Applications
-
Audio, Video
Multiplexer/Demultiplexer Circuit
-
-
Switch Circuit
-
-
Number of Channels
-
2
On-State Resistance (Max)
-
-
Voltage - Supply, Single (V-)
-
3.3V ~ 12V
Voltage - Supply, Dual (V?
-
-
-3db Bandwidth
-
230MHz
Features
-
Buffers, I2C, RGB, SCART
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
40-WFQFN Exposed Pad
Supplier Device Package
20-SOIC
40-TQFN (6x6)