Multiplexer/Demultiplexer Circuit
2:1
16:1
On-State Resistance (Max)
60Ohm
100Ohm
Channel-to-Channel Matching (ΔRon)
800mOhm
1.5Ohm
Voltage - Supply, Single (V-)
2.7V ~ 12V
5V ~ 30V
Voltage - Supply, Dual (V?
-
?.5V ~ 20V
Switch Time (Ton, Toff) (Max)
100ns, 75ns
200ns, 150ns
Channel Capacitance (CS(off), CD(off))
8pF, 8pF
8pF, 130pF
Current - Leakage (IS(off)) (Max)
100pA
500pA
Crosstalk
-90dB @ 1MHz
-92dB @ 100kHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-SOIC
28-TSSOP