Multiplexer/Demultiplexer Circuit
-
8:1
On-State Resistance (Max)
-
250Ohm
Voltage - Supply, Single (V-)
-
9V ~ 36V
Voltage - Supply, Dual (V?
-
?.5V ~ 18V
Features
-
Break-Before-Make
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
18-SOIC (0.295", 7.50mm Width)
Supplier Device Package
-
18-SOIC