Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Analog Switches - Special Purpose
/ Maxim Integrated MAX4545CPP+
MAX4545CPP+
Obsolete
Interface - Analog Switches - Special Purpose
Description:
IC INTEGRATED CIRCUIT
Manufacturer:
Maxim Integrated
Datasheet:
MAX4545CPP+ Datasheet
History Price: Obsolete
In Stock: 39520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX4545CPP+ vs MAX4357ECD+T
Part No
MAX4545CPP+
MAX4357ECD+T
Category
Interface - Analog Switches - Special Purpose
Interface - Analog Switches - Special Purpose
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
-
Video
Multiplexer/Demultiplexer Circuit
-
32:16
Switch Circuit
-
-
Number of Channels
-
1
On-State Resistance (Max)
-
-
Voltage - Supply, Single (V-)
-
4.5V ~ 5.5V
Voltage - Supply, Dual (V?
-
?V ~ 5V
-3db Bandwidth
-
70MHz
Features
-
Buffered, SPI
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
128-LQFP
Supplier Device Package
-
128-LQFP (14x20)