Packaging
Bulk
Tape & Reel (TR)
Multiplexer/Demultiplexer Circuit
-
1:1
On-State Resistance (Max)
-
120Ohm
Voltage - Supply, Single (V-)
-
2.7V ~ 12V
Voltage - Supply, Dual (V?
-
?.7V ~ 6V
Features
-
Bi-Directional, Buffered, T-Switch Configuration
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
8-SOIC