☰
MAX4545CPP+
MAX4545CPP+
Obsolete
Description:  IC INTEGRATED CIRCUIT
Manufacturer:  Maxim Integrated
Datasheet:   MAX4545CPP+ Datasheet
History Price: Obsolete
In Stock: 39520
MAX4545CPP+ vs MAX4545CPP
Series
-
-
Packaging
Bulk
Bag
Status
Obsolete
Obsolete
Applications
-
Video
Multiplexer/Demultiplexer Circuit
-
1:1
Switch Circuit
-
SPST
Number of Channels
-
4
On-State Resistance (Max)
-
20Ohm
Voltage - Supply, Single (V-)
-
2.7V ~ 12V
Voltage - Supply, Dual (V?
-
?.7V ~ 6V
-3db Bandwidth
-
300MHz
Features
-
Bi-Directional, T-Switch Configuration
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
-
20-DIP (0.300", 7.62mm)
Supplier Device Package
-
20-PDIP