☰
MAX4545CPP+
MAX4545CPP+
Obsolete
Description:  IC INTEGRATED CIRCUIT
Manufacturer:  Maxim Integrated
Datasheet:   MAX4545CPP+ Datasheet
History Price: Obsolete
In Stock: 39520
MAX4545CPP+ vs MAX4548EAX+
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Active
Applications
-
Audio, Video
Multiplexer/Demultiplexer Circuit
-
3:2
Switch Circuit
-
-
Number of Channels
-
3
On-State Resistance (Max)
-
35Ohm
Voltage - Supply, Single (V-)
-
2.7V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
-3db Bandwidth
-
250MHz
Features
-
Break-Before-Make, I2C
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
36-BSOP (0.295", 7.50mm Width)
Supplier Device Package
-
36-SSOP