Packaging
Bulk
Tape & Reel (TR)
Applications
-
Force Sense
Multiplexer/Demultiplexer Circuit
-
1:1
On-State Resistance (Max)
-
6Ohm
Voltage - Supply, Single (V-)
-
9V ~ 40V
Voltage - Supply, Dual (V?
-
?.5V ~ 20V
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
16-SOIC