Applications
-
Audio, Video
Multiplexer/Demultiplexer Circuit
-
1:1, 2:1
Switch Circuit
-
SPDT, SPST
On-State Resistance (Max)
-
30Ohm
Voltage - Supply, Single (V-)
-
2.7V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
Features
-
Break-Before-Make, SPI, T-Switch Configration
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
-
16-QSOP