☰
MAX4545CPP+
MAX4545CPP+
Obsolete
Description:  IC INTEGRATED CIRCUIT
Manufacturer:  Maxim Integrated
Datasheet:   MAX4545CPP+ Datasheet
History Price: Obsolete
In Stock: 3040
MAX4545CPP+ vs MAX4566ESE
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Applications
-
Video
Multiplexer/Demultiplexer Circuit
-
2:2
Switch Circuit
-
4PST
Number of Channels
-
1
On-State Resistance (Max)
-
60Ohm
Voltage - Supply, Single (V-)
-
2.7V ~ 12V
Voltage - Supply, Dual (V?
-
?.7V ~ 6V
-3db Bandwidth
-
350MHz
Features
-
Bi-Directional, Break-Before-Make, T-Switch Configuration
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
16-SOIC