Multiplexer/Demultiplexer Circuit
-
2:1
On-State Resistance (Max)
-
60Ohm
Voltage - Supply, Single (V-)
-
2.7V ~ 12V
Voltage - Supply, Dual (V?
-
?.7V ~ 6V
Features
-
Bi-Directional, Break-Before-Make, T-Switch Configuration
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
-
16-QSOP