Applications
-
Audio, Video
Multiplexer/Demultiplexer Circuit
-
1:1
On-State Resistance (Max)
-
35Ohm
Voltage - Supply, Single (V-)
-
2.7V ~ 5.25V
Voltage - Supply, Dual (V?
-
-
Features
-
Clickless, I2C
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
-
28-SSOP