☰
MAX4545CPP+
MAX4545CPP+
Obsolete
Description:  IC INTEGRATED CIRCUIT
Manufacturer:  Maxim Integrated
Datasheet:   MAX4545CPP+ Datasheet
History Price: Obsolete
In Stock: 3040
MAX4545CPP+ vs MAX4572CEI+
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Active
Applications
-
Audio, Video
Multiplexer/Demultiplexer Circuit
-
2:1, 1:2
Switch Circuit
-
SPST, SPDT
Number of Channels
-
11
On-State Resistance (Max)
-
35Ohm
Voltage - Supply, Single (V-)
-
2.7V ~ 5.25V
Voltage - Supply, Dual (V?
-
-
-3db Bandwidth
-
150MHz
Features
-
Break-Before-Make, Clickless, I2C
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
28-SSOP (0.154", 3.90mm Width)
Supplier Device Package
-
28-QSOP