Multiplexer/Demultiplexer Circuit
-
8:1
On-State Resistance (Max)
-
350Ohm
Voltage - Supply, Single (V-)
-
4.5V ~ 36V
Voltage - Supply, Dual (V?
-
?.5V ~ 20V
Features
-
Break-Before-Make
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
-
20-SSOP