☰
MAX4545CPP+
MAX4545CPP+
Obsolete
Description:  IC INTEGRATED CIRCUIT
Manufacturer:  Maxim Integrated
Datasheet:   MAX4545CPP+ Datasheet
History Price: Obsolete
In Stock: 39520
MAX4545CPP+ vs MAX4817ETE+
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Applications
-
Telecommunications
Multiplexer/Demultiplexer Circuit
-
1:1
Switch Circuit
-
SPST
Number of Channels
-
4
On-State Resistance (Max)
-
5Ohm
Voltage - Supply, Single (V-)
-
6V ~ 11V
Voltage - Supply, Dual (V?
-
?.3V ~ 5V
-3db Bandwidth
-
550MHz
Features
-
T1/E1
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
16-WQFN Exposed Pad
Supplier Device Package
-
16-TQFN (5x5)