Applications
-
Audio, USB
Multiplexer/Demultiplexer Circuit
-
2:1
On-State Resistance (Max)
-
9Ohm
Voltage - Supply, Single (V-)
-
2V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
Features
-
Break-Before-Make, USB 1.1, USB 2.0
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
16-WFQFN Exposed Pad
Supplier Device Package
-
16-TQFN (3x3)