☰
MAX4545CPP+
MAX4545CPP+
Obsolete
Description:  IC INTEGRATED CIRCUIT
Manufacturer:  Maxim Integrated
Datasheet:   MAX4545CPP+ Datasheet
History Price: Obsolete
In Stock: 39520
MAX4545CPP+ vs MAX4888AETI+
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Active
Applications
-
PCI Express?
Multiplexer/Demultiplexer Circuit
-
2:1
Switch Circuit
-
SPDT
Number of Channels
-
4
On-State Resistance (Max)
-
7Ohm (Typ)
Voltage - Supply, Single (V-)
-
1.65V ~ 3.6V
Voltage - Supply, Dual (V?
-
-
-3db Bandwidth
-
-
Features
-
-
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
28-WFQFN Exposed Pad
Supplier Device Package
-
28-TQFN (5x5)