☰
MAX4545CPP+
MAX4545CPP+
Obsolete
Description:  IC INTEGRATED CIRCUIT
Manufacturer:  Maxim Integrated
Datasheet:   MAX4545CPP+ Datasheet
History Price: Obsolete
In Stock: 39520
MAX4545CPP+ vs MAX4891ETJ+
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Active
Applications
-
Networking
Multiplexer/Demultiplexer Circuit
-
2:1
Switch Circuit
-
SPDT
Number of Channels
-
8
On-State Resistance (Max)
-
5.5Ohm
Voltage - Supply, Single (V-)
-
3V ~ 3.6V
Voltage - Supply, Dual (V?
-
-
-3db Bandwidth
-
650MHz
Features
-
Differential Compatibility, LAN, 1000 Base-T
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
32-WFQFN Exposed Pad
Supplier Device Package
-
32-TQFN (5x5)