☰
MAX4545CPP+
MAX4545CPP+
Obsolete
Description:  IC INTEGRATED CIRCUIT
Manufacturer:  Maxim Integrated
Datasheet:   MAX4545CPP+ Datasheet
History Price: Obsolete
In Stock: 24320
MAX4545CPP+ vs MAX4899AEETE+TGH7
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Active
Applications
-
USB
Multiplexer/Demultiplexer Circuit
-
4:1
Switch Circuit
-
SP4T
Number of Channels
-
2
On-State Resistance (Max)
-
12Ohm
Voltage - Supply, Single (V-)
-
2.7V ~ 3.6V
Voltage - Supply, Dual (V?
-
-
-3db Bandwidth
-
425MHz
Features
-
Fault Protection, USB 2.0
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
16-WFQFN Exposed Pad
Supplier Device Package
-
16-TQFN (3x3)