☰
MAX4545CPP+
MAX4545CPP+
Obsolete
Description:  IC INTEGRATED CIRCUIT
Manufacturer:  Maxim Integrated
Datasheet:   MAX4545CPP+ Datasheet
History Price: Obsolete
In Stock: 3040
MAX4545CPP+ vs MAX4903ETA+T
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Active
Applications
-
Audio
Multiplexer/Demultiplexer Circuit
-
2:1
Switch Circuit
-
SPDT
Number of Channels
-
1
On-State Resistance (Max)
-
1Ohm
Voltage - Supply, Single (V-)
-
1.8V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
-3db Bandwidth
-
27MHz
Features
-
Break-Before-Make, Clickless
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
8-WDFN Exposed Pad
Supplier Device Package
-
8-TDFN (3x3)