Multiplexer/Demultiplexer Circuit
-
2:1
On-State Resistance (Max)
-
1Ohm
Voltage - Supply, Single (V-)
-
1.8V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
Features
-
Break-Before-Make, Clickless
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
9-WFBGA, CSPBGA
Supplier Device Package
-
9-UCSP (1.52x1.52)