☰
MAX4545CPP+
MAX4545CPP+
Obsolete
Description:  IC INTEGRATED CIRCUIT
Manufacturer:  Maxim Integrated
Datasheet:   MAX4545CPP+ Datasheet
History Price: Obsolete
In Stock: 3040
MAX4545CPP+ vs MAX4983EEVB+
Series
-
-
Packaging
Bulk
Strip
Status
Obsolete
Active
Applications
-
USB
Multiplexer/Demultiplexer Circuit
-
-
Switch Circuit
-
DPDT
Number of Channels
-
1
On-State Resistance (Max)
-
10Ohm
Voltage - Supply, Single (V-)
-
2.8V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
-3db Bandwidth
-
950MHz
Features
-
USB 2.0
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
10-UFQFN
Supplier Device Package
-
10-UTQFN (1.4x1.8)