☰
MAX4545CPP+
MAX4545CPP+
Obsolete
Description:  IC INTEGRATED CIRCUIT
Manufacturer:  Maxim Integrated
Datasheet:   MAX4545CPP+ Datasheet
History Price: Obsolete
In Stock: 39520
MAX4545CPP+ vs MAX7369EUP+
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Active
Applications
-
I2C
Multiplexer/Demultiplexer Circuit
-
4:1
Switch Circuit
-
-
Number of Channels
-
1
On-State Resistance (Max)
-
24Ohm
Voltage - Supply, Single (V-)
-
2.3V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
-3db Bandwidth
-
-
Features
-
Bi-Directional
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
-
20-TSSOP