☰
MAX4545CPP
MAX4545CPP
Obsolete
Description:  IC SW BIDIRECT RF VIDEO 20-DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4545CPP Datasheet
History Price: Obsolete
In Stock: 38200
MAX4545CPP vs MAX310CPE
Series
-
-
Packaging
Bag
Tube
Status
Obsolete
Obsolete
Applications
Video
Video
Multiplexer/Demultiplexer Circuit
1:1
8:1
Switch Circuit
SPST
-
Number of Channels
4
1
On-State Resistance (Max)
20Ohm
250Ohm
Voltage - Supply, Single (V-)
2.7V ~ 12V
9V ~ 36V
Voltage - Supply, Dual (V?
?.7V ~ 6V
?.5V ~ 18V
-3db Bandwidth
300MHz
-
Features
Bi-Directional, T-Switch Configuration
Break-Before-Make
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
20-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
20-PDIP
16-PDIP