Applications
Video
Audio, Video
Multiplexer/Demultiplexer Circuit
1:1
3:2
On-State Resistance (Max)
20Ohm
35Ohm
Voltage - Supply, Single (V-)
2.7V ~ 12V
2.7V ~ 5.5V
Voltage - Supply, Dual (V?
?.7V ~ 6V
-
-3db Bandwidth
300MHz
250MHz
Features
Bi-Directional, T-Switch Configuration
Break-Before-Make, SPI
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
36-BSOP (0.295", 7.50mm Width)
Supplier Device Package
20-PDIP
36-SSOP