☰
MAX4545CPP
MAX4545CPP
Obsolete
Description:  IC SW BIDIRECT RF VIDEO 20-DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4545CPP Datasheet
History Price: Obsolete
In Stock: 38200
MAX4545CPP vs MAX4587EUB+T
Series
-
-
Packaging
Bag
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
Video
Audio, Video
Multiplexer/Demultiplexer Circuit
1:1
4:1
Switch Circuit
SPST
-
Number of Channels
4
1
On-State Resistance (Max)
20Ohm
65Ohm
Voltage - Supply, Single (V-)
2.7V ~ 12V
2.7V ~ 5.5V
Voltage - Supply, Dual (V?
?.7V ~ 6V
-
-3db Bandwidth
300MHz
300MHz
Features
Bi-Directional, T-Switch Configuration
Break-Before-Make, SPI
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
20-PDIP
10-uMAX/uSOP