Multiplexer/Demultiplexer Circuit
1:1
16:16
On-State Resistance (Max)
20Ohm
10Ohm
Voltage - Supply, Single (V-)
2.7V ~ 12V
4.5V ~ 5.5V
Voltage - Supply, Dual (V?
?.7V ~ 6V
?V ~ 5.5V
-3db Bandwidth
300MHz
110MHz
Features
Bi-Directional, T-Switch Configuration
Buffered, SPI
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
-
Package / Case
20-SSOP (0.209", 5.30mm Width)
128-LQFP
Supplier Device Package
20-SSOP
128-LQFP (14x20)