☰
MAX4545EPP+
MAX4545EPP+
Obsolete
Description:  IC VIDEO SWITCH QUAD SPST 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4545EPP+ Datasheet
History Price: Obsolete
In Stock: 12400
MAX4545EPP+ vs MAX4456EPL
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Applications
Video
Video
Multiplexer/Demultiplexer Circuit
1:1
1:1
Switch Circuit
SPST
SPST
Number of Channels
4
8
On-State Resistance (Max)
20Ohm
-
Voltage - Supply, Single (V-)
2.7V ~ 12V
-
Voltage - Supply, Dual (V?
?.7V ~ 6V
?.5V ~ 5.5V
-3db Bandwidth
300MHz
35MHz
Features
Bi-Directional, T-Switch Configuration
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
20-DIP (0.300", 7.62mm)
40-DIP (0.600", 15.24mm)
Supplier Device Package
20-PDIP
40-PDIP