☰
MAX4545EPP
MAX4545EPP
Obsolete
Description:  IC VIDEO SWITCH QUAD SPST 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4545EPP Datasheet
History Price: $3.24000
In Stock: 19280
MAX4545EPP vs MAX14536EEVB+
Series
-
-
Packaging
Tube
Strip
Status
Obsolete
Active
Applications
Video
Audio, Video
Multiplexer/Demultiplexer Circuit
1:1
2:1
Switch Circuit
SPST
SPDT
Number of Channels
4
1
On-State Resistance (Max)
20Ohm
350mOhm
Voltage - Supply, Single (V-)
2.7V ~ 12V
2.4V ~ 5.5V
Voltage - Supply, Dual (V?
?.7V ~ 6V
-
-3db Bandwidth
300MHz
100MHz
Features
Bi-Directional, T-Switch Configuration
Break-Before-Make
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
10-UFQFN
Supplier Device Package
20-PDIP
10-UTQFN (1.4x1.8)