Applications
Video
Audio, USB
Multiplexer/Demultiplexer Circuit
2:1
2:1, 2:2
On-State Resistance (Max)
20Ohm
5Ohm
Voltage - Supply, Single (V-)
2.7V ~ 12V
2.7V ~ 5V
Voltage - Supply, Dual (V?
?.7V ~ 6V
-
-3db Bandwidth
300MHz
950MHz
Features
Bi-Directional, Break-Before-Make, T-Switch Configuration
USB 2.0
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
10-UFQFN
Supplier Device Package
16-QSOP
10-UTQFN (1.4x1.8)