☰
MAX4547EEE
MAX4547EEE
Obsolete
Description:  IC VIDEO SWITCH DUAL SPDT 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4547EEE Datasheet
History Price: $3.54000
In Stock: 4160
MAX4547EEE vs MAX4356ECD
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Applications
Video
Video
Multiplexer/Demultiplexer Circuit
2:1
16:16
Switch Circuit
SPDT
-
Number of Channels
2
1
On-State Resistance (Max)
20Ohm
10Ohm
Voltage - Supply, Single (V-)
2.7V ~ 12V
4.5V ~ 5.5V
Voltage - Supply, Dual (V?
?.7V ~ 6V
?V ~ 5.5V
-3db Bandwidth
300MHz
110MHz
Features
Bi-Directional, Break-Before-Make, T-Switch Configuration
Buffered, SPI
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
-
Package / Case
16-SSOP (0.154", 3.90mm Width)
128-LQFP
Supplier Device Package
16-QSOP
128-LQFP (14x20)