☰
MAX454CSD+
MAX454CSD+
Active
Description:  IC AMP MPLEX AMP 14SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX454CSD+ Datasheet
History Price: Active
In Stock: 42680
MAX454CSD+ vs MAX441CPP
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Applications
4:1 Multiplexer-Amplifier
General Purpose
Output Type
-
-
Number of Circuits
1
4
-3db Bandwidth
50 MHz
160 MHz
Slew Rate
300V/μs
370V/μs
Current - Supply
25 mA
40 mA
Current - Output / Channel
20 mA
-
Voltage - Supply, Single/Dual (?
?.5V ~ 5.5V
?.75V ~ 5.25V
Mounting Type
Surface Mount
Through Hole
Package / Case
14-SOIC (0.154", 3.90mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
14-SOIC
20-PDIP