☰
MAX454CSD+
MAX454CSD+
Active
Description:  IC AMP MPLEX AMP 14SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX454CSD+ Datasheet
History Price: Active
In Stock: 41440
MAX454CSD+ vs MAX454EJD
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Applications
4:1 Multiplexer-Amplifier
4:1 Multiplexer-Amplifier
Output Type
-
Single-Ended
Number of Circuits
1
1
-3db Bandwidth
50 MHz
50 MHz
Slew Rate
300V/μs
300V/μs
Current - Supply
25 mA
25 mA
Current - Output / Channel
20 mA
20 mA
Voltage - Supply, Single/Dual (?
?.5V ~ 5.5V
-2V ~ 2V
Mounting Type
Surface Mount
Through Hole
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-CDIP (0.300", 7.62mm)
Supplier Device Package
14-SOIC
14-CDIP