☰
MAX4559CEE+
MAX4559CEE+
Active
Description:  IC SWITCH SP4T X 2 160OHM 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4559CEE+ Datasheet
History Price: $6.54000
In Stock: 30580
MAX4559CEE+ vs MAX14866UTM+
Series
-
-
Packaging
Tube
Tray
Status
Active
Active
Switch Circuit
SP4T
SPST
Multiplexer/Demultiplexer Circuit
4:1
1:1
Number of Circuits
2
16
On-State Resistance (Max)
160Ohm
13Ohm
Channel-to-Channel Matching (ΔRon)
2Ohm
-
Voltage - Supply, Single (V-)
2V ~ 12V
1.7V ~ 5.5V
Voltage - Supply, Dual (V?
?V ~ 6V
-
Switch Time (Ton, Toff) (Max)
150ns, 120ns
4μs, 4μs
-3db Bandwidth
-
50MHz
Charge Injection
2.4pC
100pC
Channel Capacitance (CS(off), CD(off))
2.5pF, 6pF
7.7pF
Current - Leakage (IS(off)) (Max)
1nA
1μA
Crosstalk
-93dB @ 100kHz
-65dB @ 5MHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
48-WFQFN Exposed Pad
Supplier Device Package
16-QSOP
48-TQFN (7x7)