☰
MAX455CPP+
MAX455CPP+
Obsolete
Description:  IC AMP MPLEX AMP 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX455CPP+ Datasheet
History Price: Obsolete
In Stock: 8360
MAX455CPP+ vs MAX4390EUK-T
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Applications
8:1 Multiplexer-Amplifier
Current Sense
Output Type
-
1
Number of Circuits
1
Rail-to-Rail
-3db Bandwidth
50 MHz
500V/μs
Slew Rate
300V/μs
-
Current - Supply
25 mA
72 MHz
Current - Output / Channel
20 mA
2.5 μA
Voltage - Supply, Single/Dual (?
?.5V ~ 5.5V
5 mV
Mounting Type
Through Hole
3.2mA
Package / Case
20-DIP (0.300", 7.62mm)
55 mA
Supplier Device Package
20-PDIP
4.5 V