☰
MAX455CPP+
MAX455CPP+
Obsolete
Description:  IC AMP MPLEX AMP 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX455CPP+ Datasheet
History Price: Obsolete
In Stock: 8360
MAX455CPP+ vs MAX4447ESE+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Applications
8:1 Multiplexer-Amplifier
Driver
Output Type
-
Differential
Number of Circuits
1
1
-3db Bandwidth
50 MHz
430 MHz
Slew Rate
300V/μs
5700V/μs
Current - Supply
25 mA
46 mA
Current - Output / Channel
20 mA
130 mA
Voltage - Supply, Single/Dual (?
?.5V ~ 5.5V
?.5V ~ 5.5V
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-PDIP
16-SOIC