☰
MAX455CPP+
MAX455CPP+
Obsolete
Description:  IC AMP MPLEX AMP 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX455CPP+ Datasheet
History Price: Obsolete
In Stock: 11440
MAX455CPP+ vs MAX9502GAAXK+T
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Discontinued
Applications
8:1 Multiplexer-Amplifier
Reconstruction Filter
Output Type
-
-
Number of Circuits
1
1
-3db Bandwidth
50 MHz
-
Slew Rate
300V/μs
-
Current - Supply
25 mA
5.3 mA
Current - Output / Channel
20 mA
95 mA
Voltage - Supply, Single/Dual (?
?.5V ~ 5.5V
2.5V ~ 3.6V
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
5-TSSOP, SC-70-5, SOT-353
Supplier Device Package
20-PDIP
SC-70-5