☰
MAX455CPP+
MAX455CPP+
Obsolete
Description:  IC AMP MPLEX AMP 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX455CPP+ Datasheet
History Price: Obsolete
In Stock: 11440
MAX455CPP+ vs MAX9504BELT+
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Applications
8:1 Multiplexer-Amplifier
General Purpose
Output Type
-
-
Number of Circuits
1
1
-3db Bandwidth
50 MHz
47 MHz
Slew Rate
300V/μs
165V/μs
Current - Supply
25 mA
5 mA
Current - Output / Channel
20 mA
110 mA
Voltage - Supply, Single/Dual (?
?.5V ~ 5.5V
2.7V ~ 5.5V
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
6-WDFN
Supplier Device Package
20-PDIP
6-μDFN (2x2)