Packaging
Tube
Bulk or Tube
Applications
8:1 Multiplexer-Amplifier
General Purpose
-3db Bandwidth
50 MHz
27 MHz
Current - Supply
25 mA
21 mA
Current - Output / Channel
20 mA
140 mA
Voltage - Supply, Single/Dual (?
?.5V ~ 5.5V
2.7V ~ 3.6V
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
20-PDIP
16-QSOP