☰
MAX455CPP
MAX455CPP
Obsolete
Description:  IC MUX/VIDEOAMP 8CH 50MHZ 20-DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX455CPP Datasheet
History Price: $27.94000
In Stock: 39240
MAX455CPP vs MAX4158ESA+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Applications
8:1 Multiplexer-Amplifier
2:1 Multiplexer-Amplifier
Output Type
-
-
Number of Circuits
1
1
-3db Bandwidth
50 MHz
350 MHz
Slew Rate
300V/μs
700V/μs
Current - Supply
25 mA
10.9 mA
Current - Output / Channel
20 mA
100 mA
Voltage - Supply, Single/Dual (?
?.5V ~ 5.5V
?.5V ~ 5.5V
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-PDIP
8-SOIC